FLASH MEMORY, AEC-Q100, 256MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes
IC FLASH 256MBIT XCCELA 24TPBGA
FLASH - NOR Memory IC 256Mbit Xccela Bus 133 MHz 24-T-PBGA (6x8)
IC FLASH 256MBIT XCCELA 24TPBGA
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 80AH7906 | MT35XL256ABA2G12-0AAT | MT35XL256ABA2G12-0AAT | MT35XL256ABA2G12-0AAT |
| Product Name | Flash Memory, Aec-Q100, 256Mbit, 105Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Data Rate | 133 MHz | 133 MHz | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | TBGA | BGA | BGA; 24-TBGA |