Micron Technology, Inc. Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron MT35XL02GCBA2G12-0SIT

Description
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes
Description
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7904 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7904
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7904
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 80AH7904
Product Name Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27C512-55DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details