Micron Technology, Inc. Memory - Flash - MT29RZ4B2DZZHHTB-18W.80F MT29RZ4B2DZZHHTB-18W.80F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886174-MT29RZ4B2DZZH HTB-18W.80F Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH - NAND, DRAM - LPDDR2 Memory IC 4Gb (128M x 32)(NAND), 2G (64M x 32)(LPDDR2) Parallel 533 MHz 162-VFBGA (10.5x8) Package: Tray Package: 162-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 162-VFBGA (10.5x8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 557-1640, -MT29RZ4B2DZZHHTB-18 W.80F, 557-1640-2, 557-1640-2-ND
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886174-MT29RZ4B2DZZH HTB-18W.80F Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH - NAND, DRAM - LPDDR2 Memory IC 4Gb (128M x 32)(NAND), 2G (64M x 32)(LPDDR2) Parallel 533 MHz 162-VFBGA (10.5x8) Package: Tray Package: 162-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 162-VFBGA (10.5x8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 557-1640, -MT29RZ4B2DZZHHTB-18 W.80F, 557-1640-2, 557-1640-2-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29RZ4B2DZZHHTB-18W.80F - 886174-MT29RZ4B2DZZHHTB-18W.80F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29RZ4B2DZZHHTB-18W.80F
886174-MT29RZ4B2DZZHHTB-18W.80F
Memory - Flash - MT29RZ4B2DZZHHTB-18W.80F 886174-MT29RZ4B2DZZHHTB-18W.80F
Manufacturer: Micron Technology Inc. Win Source Part Number: 886174-MT29RZ4B2DZZH HTB-18W.80F Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH - NAND, DRAM - LPDDR2 Memory IC 4Gb (128M x 32)(NAND), 2G (64M x 32)(LPDDR2) Parallel 533 MHz 162-VFBGA (10.5x8) Package: Tray Package: 162-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 162-VFBGA (10.5x8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 557-1640, -MT29RZ4B2DZZHHTB-18 W.80F, 557-1640-2, 557-1640-2-ND

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886174-MT29RZ4B2DZZHHTB-18W.80F
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: FLASH - NAND, DRAM - LPDDR2 Memory IC 4Gb (128M x 32)(NAND), 2G (64M x 32)(LPDDR2) Parallel 533 MHz 162-VFBGA (10.5x8)
Package: Tray
Package: 162-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 162-VFBGA (10.5x8)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 557-1640, -MT29RZ4B2DZZHHTB-18W.80F, 557-1640-2, 557-1640-2-ND

Buy Now
Memory IC and Storage Component - 774-MT29RZ4B2DZZHHTB-18W.80F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29RZ4B2DZZHHTB-18W.80F
Memory IC and Storage Component 774-MT29RZ4B2DZZHHTB-18W.80F
IC FLASH RAM 4GBIT PAR 162VFBGA Product overview: MT29RZ4B2DZZHHTB-18W .80F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29RZ4B2DZZHHTB -18W.80F can be used for catalog matching and distributor lookup.

IC FLASH RAM 4GBIT PAR 162VFBGA Product overview: MT29RZ4B2DZZHHTB-18W.80F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29RZ4B2DZZHHTB-18W.80F can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NAND, DRAM - LPDDR2 Memory IC 4Gbit (NAND), 2Gbit (LPDDR2) Parallel 533 MHz 162-VFBGA (10.5x8)

FLASH - NAND, DRAM - LPDDR2 Memory IC 4Gbit (NAND), 2Gbit (LPDDR2) Parallel 533 MHz 162-VFBGA (10.5x8)

Buy Now
IC FLASH RAM 4GBIT PAR 162VFBGA

IC FLASH RAM 4GBIT PAR 162VFBGA

Supplier's Site Datasheet
Flash Memory, 4Gbit, -30 To 85Deg C; Flash Memory Type Micron - 80AH7869 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Gbit, -30 To 85Deg C; Flash Memory Type Micron
80AH7869
Flash Memory, 4Gbit, -30 To 85Deg C; Flash Memory Type Micron 80AH7869
FLASH MEMORY, 4GBIT, -30 TO 85DEG C; Flash Memory Type:NAND with Mobile LPDDR2; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:162Pins; Access Time:25ns RoHS Compliant: Yes

FLASH MEMORY, 4GBIT, -30 TO 85DEG C; Flash Memory Type:NAND with Mobile LPDDR2; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:162Pins; Access Time:25ns RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29RZ4B2DZZHHTB-18W.80F
Integrated Circuits (ICs) - Memory - Memory MT29RZ4B2DZZHHTB-18W.80F
IC FLASH RAM 4GBIT PAR 162VFBGA

IC FLASH RAM 4GBIT PAR 162VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886174-MT29RZ4B2DZZHHTB-18W.80F 774-MT29RZ4B2DZZHHTB-18W.80F MT29RZ4B2DZZHHTB-18W.80F MT29RZ4B2DZZHHTB-18W.80F 80AH7869 MT29RZ4B2DZZHHTB-18W.80F
Product Name Memory - Flash - MT29RZ4B2DZZHHTB-18W.80F Memory IC and Storage Component Memory Memory Flash Memory, 4Gbit, -30 To 85Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile, Volatile; DRAM Chip Flash; FLASH, RAM Flash; FLASH, RAM Flash Flash; Non-Volatile, Volatile
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type BGA; 162-VFBGA (10.5x8) BGA; Tray BGA; 162-VFBGA VFBGA
Supply Voltage 1.8V 1.8V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - S25FL164K0XBHV020 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details