Micron Technology, Inc. Memory MT29F8G16ADADAH4-IT:D

Description
FLASH - NAND Memory IC 8Gb (512M x 16) Parallel 63-VFBGA (9x11)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 8Gb (512M x 16) Parallel 63-VFBGA (9x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F8G16ADADAH4-IT:D-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 8Gb (512M x 16) Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 8Gb (512M x 16) Parallel 63-VFBGA (9x11)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F8G16ADADAH4-IT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F8G16ADADAH4-IT:D
Memory IC and Storage Component 774-MT29F8G16ADADAH4-IT:D
IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G16ADADAH4-IT: D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G16ADADAH4 -IT:D can be used for catalog matching and distributor lookup.

IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G16ADADAH4-IT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G16ADADAH4-IT:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - MT29F8G16ADADAH4-IT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F8G16ADADAH4-IT:D
Memory - Flash - MT29F8G16ADADAH4-IT:D
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 8Gb (512M x 16) Parallel 63-VFBGA (9x11) Package: Bulk Package: 63-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F8G16 Categories: Integrated Circuits (ICs) Case / Package: 63-VFBGA (9x11) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 8Gb (512M x 16) Parallel 63-VFBGA (9x11)
Package: Bulk
Package: 63-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F8G16
Categories: Integrated Circuits (ICs)
Case / Package: 63-VFBGA (9x11)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
IC FLASH 8GBIT PARALLEL 63VFBGA

IC FLASH 8GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
Flash Memory, 8Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7839 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7839
Flash Memory, 8Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7839
FLASH MEMORY, 8GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:512M x 16bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz RoHS Compliant: Yes

FLASH MEMORY, 8GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:512M x 16bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F8G16ADADAH4-IT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F8G16ADADAH4-IT:D
Integrated Circuits (ICs) - Memory - Memory MT29F8G16ADADAH4-IT:D
IC FLASH 8GBIT PARALLEL 63VFBGA

IC FLASH 8GBIT PARALLEL 63VFBGA

Supplier's Site
FLASH - NAND Memory IC 8Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 8Gbit Parallel 63-VFBGA (9x11)

Buy Now
IC FLASH 8GBIT PARALLEL 63VFBGA

IC FLASH 8GBIT PARALLEL 63VFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F8G16ADADAH4-IT:D-ND 774-MT29F8G16ADADAH4-IT:D MT29F8G16ADADAH4-IT:D 80AH7839 MT29F8G16ADADAH4-IT:D MT29F8G16ADADAH4-IT:D MT29F8G16ADADAH4-IT:D
Product Name Memory Memory IC and Storage Component Memory - Flash - MT29F8G16ADADAH4-IT:D Memory Flash Memory, 8Gbit, -40 To 85Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Flash Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH - NAND
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 63-VFBGA BGA; Bulk BGA; 63-VFBGA (9x11) VFBGA BGA; 63-VFBGA 63-VFBGA
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 63-VFBGA 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL032P0XNFV010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details