IC FLASH 8GBIT PARALLEL 48TSOP I Product overview: MT29F8G16ABACAWP-IT:
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 960
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 8Gb (512M x 16)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT29F4G08ABADAWP:D TR; MT29F4G08ABADAWP-IT:
ECCN: 3A991B1A
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MT29F8G16
Product Status: Obsolete
IC FLASH 8GBIT PARALLEL 48TSOP I
IC FLASH 8GBIT PARALLEL 48TSOP I
IC FLASH 8GBIT PARALLEL 48TSOP I
FLASH - NAND Memory IC 8Gbit Parallel 48-TSOP I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F8G16ABACAWP-IT:C | MT29F8G16ABACAWP-IT:C | MT29F8G16ABACAWP-IT:C | MT29F8G16ABACAWP-IT:C | MT29F8G16ABACAWP-IT:C | |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH - NAND | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |