Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080826-MT29F8G08FAB
Operating Supply Voltage: 3.3 V
Memory Type: NAND
Interface: Parallel
Density: 8 Gb
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 30 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1080826-MT29F8G08FABWA |
| Product Name | OEM Parts - OEM Parts (M - N) - MT29F8G08FABWA |