Alternative Parts (Cross-Reference): Cross
Manufacturer: Micron Technology Inc.
Category: Integrated Circuits (ICs) Memory Memory
Series: Automotive, AEC-Q100
Package: Tray
Product Status: Product Status
Memory Type: Non-Volatile
Memory Format: FLASH
Technology: FLASH - NAND (SLC)
Memory Size: 8Gbit
FLASH - NAND (SLC) Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
IC FLASH 8GBIT PARALLEL 48TSOP I Product overview: MT29F8G08ADAFAWP-AIT
FLASH MEMORY, 8GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:1G x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes
FLASH - NAND (SLC) Memory IC 8Gbit Parallel 48-TSOP I
IC FLASH 8GBIT PARALLEL 48TSOP I
SLC 8GBIT X8 3.3V 48TSOP AIT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MT29F8G08ADAFAWP-AIT:F-ND | 774-MT29F8G08ADAFAWP-AIT:F | 80AH7836 | MT29F8G08ADAFAWP-AIT:F | MT29F8G08ADAFAWP-AIT:F | MT29F8G08ADAFAWP-AIT:F | |
| Product Name | Integrated Circuits (ICs) Memory Memory | Memory | Memory IC and Storage Component | Flash Memory, 8Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | Tray | TSOP-I | 48-TFSOP (0.724\", 18.40mm Width) | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount | |||
| Density | 8000000 kbits | 8000000 kbits | 8000000 kbits | 8000000 kbits | 8000000 kbits |