Micron Technology, Inc. Memory - Flash - MT29F8G08ADADAH4-E:D MT29F8G08ADADAH4-E:D

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 63-VFBGA (9x11) Package: Tray Package: 63-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F8G08 Categories: Integrated Circuits (ICs) Case / Package: 63-VFBGA (9x11) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 63-VFBGA (9x11) Package: Tray Package: 63-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F8G08 Categories: Integrated Circuits (ICs) Case / Package: 63-VFBGA (9x11) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F8G08ADADAH4-E:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F8G08ADADAH4-E:D
Memory - Flash - MT29F8G08ADADAH4-E:D
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 63-VFBGA (9x11) Package: Tray Package: 63-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F8G08 Categories: Integrated Circuits (ICs) Case / Package: 63-VFBGA (9x11) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours)

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 63-VFBGA (9x11)
Package: Tray
Package: 63-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F8G08
Categories: Integrated Circuits (ICs)
Case / Package: 63-VFBGA (9x11)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1260
MSL Level: 3 (168 Hours)

Buy Now
Memory IC and Storage Component - 2020-MT29F8G08ADADAH4-E:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-MT29F8G08ADADAH4-E:D
Memory IC and Storage Component 2020-MT29F8G08ADADAH4-E:D
IC FLASH 8GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 8Gbit Parallel 63-VFBGA (9x11) Product overview: MT29F8G08ADADAH4-E:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT29F8G08ADADAH 4-E:D can be used for catalog matching and distributor lookup.

IC FLASH 8GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 8Gbit Parallel 63-VFBGA (9x11) Product overview: MT29F8G08ADADAH4-E:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT29F8G08ADADAH4-E:D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT29F8G08ADADAH4-E:D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 8Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 8Gbit Parallel 63-VFBGA (9x11)

Buy Now
IC FLASH 8GBIT PARALLEL 63VFBGA

IC FLASH 8GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2020-MT29F8G08ADADAH4-E:D MT29F8G08ADADAH4-E:D MT29F8G08ADADAH4-E:D
Product Name Memory - Flash - MT29F8G08ADADAH4-E:D Memory IC and Storage Component Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 00001922424 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details