Micron Technology, Inc. Memory IC and Storage Component MT29F8G08ADADAH4-E:D TR

Description
IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G08ADADAH4-E:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ADADAH4 -E:D TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G08ADADAH4-E:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ADADAH4 -E:D TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F8G08ADADAH4-E:D TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F8G08ADADAH4-E:D TR
Memory IC and Storage Component 774-MT29F8G08ADADAH4-E:D TR
IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G08ADADAH4-E:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ADADAH4 -E:D TR can be used for catalog matching and distributor lookup.

IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G08ADADAH4-E:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ADADAH4-E:D TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F8G08ADADAH4-E:D TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F8G08ADADAH4-E:D TR
Memory - Flash - MT29F8G08ADADAH4-E:D TR
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 8Gb (1G x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 8Gb (1G x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
IC FLASH 8GBIT PARALLEL 63VFBGA

IC FLASH 8GBIT PARALLEL 63VFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F8G08ADADAH4-E:D TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F8G08ADADAH4-E:D TR
Integrated Circuits (ICs) - Memory - Memory MT29F8G08ADADAH4-E:D TR
IC FLASH 8GBIT PARALLEL 63VFBGA

IC FLASH 8GBIT PARALLEL 63VFBGA

Supplier's Site
FLASH - NAND Memory IC 8Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 8Gbit Parallel 63-VFBGA (9x11)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F8G08ADADAH4-E:D TR MT29F8G08ADADAH4-E:D TR MT29F8G08ADADAH4-E:D TR MT29F8G08ADADAH4-E:D TR
Product Name Memory IC and Storage Component Memory - Flash - MT29F8G08ADADAH4-E:D TR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers
Memory - 122005 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 4720BDM - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers