Micron Technology, Inc. 3.3V Memory IC and Storage Component MT29F8G08ADADAH4:D

Description
SLC NAND Flash Parallel 3.3V 8G-bit 1G x 8 63-Pin VFBGA Tray Product overview: MT29F8G08ADADAH4:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ADADAH4 :D can be used for catalog matching and distributor lookup.
Request a Quote
Description
SLC NAND Flash Parallel 3.3V 8G-bit 1G x 8 63-Pin VFBGA Tray Product overview: MT29F8G08ADADAH4:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ADADAH4 :D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V Memory IC and Storage Component - 774-MT29F8G08ADADAH4:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-MT29F8G08ADADAH4:D
3.3V Memory IC and Storage Component 774-MT29F8G08ADADAH4:D
SLC NAND Flash Parallel 3.3V 8G-bit 1G x 8 63-Pin VFBGA Tray Product overview: MT29F8G08ADADAH4:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ADADAH4 :D can be used for catalog matching and distributor lookup.

SLC NAND Flash Parallel 3.3V 8G-bit 1G x 8 63-Pin VFBGA Tray Product overview: MT29F8G08ADADAH4:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ADADAH4:D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F8G08ADADAH4:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F8G08ADADAH4:D
Memory - Flash - MT29F8G08ADADAH4:D
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Operating Supply Voltage: 3.3 V Memory Type: NAND, SLC NAND Memory Size: 953.7 MB Interface: Parallel Access Time: 25 ns Density: 8 Gb Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 63 Categories: Flash Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Page Size: 2 kB Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 35 mA Address Bus Width: 1 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Operating Supply Voltage: 3.3 V
Memory Type: NAND, SLC NAND
Memory Size: 953.7 MB
Interface: Parallel
Access Time: 25 ns
Density: 8 Gb
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 63
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Page Size: 2 kB
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 35 mA
Address Bus Width: 1 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT29F8G08ADADAH4:D
Product Name 3.3V Memory IC and Storage Component Memory - Flash - MT29F8G08ADADAH4:D
Memory Category Flash Flash; NAND, SLC NAND
Endurance 100000 Write/Erase Cycles
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 8000000 kbits 8000000 kbits
Number of Words 1000000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - QMP29GL512P11FFI010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 512000 kbits
View Details
2 suppliers
Memory - 27LS00A/BEA - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details