Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NAND
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Non-Volatile
Memory Size: 8Gb (1G x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT29F8G08ABBCAH4:C;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G08ABBCAH4-IT:
FLASH MEMORY, 8GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:1G x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz RoHS Compliant: Yes
IC FLASH 8GBIT PARALLEL 63VFBGA
IC FLASH 8GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 8Gbit Parallel 63-VFBGA (9x11)
IC FLASH 8GBIT PARALLEL 63VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F8G08ABBCAH4-IT:C | 80AH7832 | MT29F8G08ABBCAH4-IT:C | MT29F8G08ABBCAH4-IT:C | MT29F8G08ABBCAH4-IT:C | MT29F8G08ABBCAH4-IT:C | |
| Product Name | Memory - Flash - MT29F8G08ABBCAH4-IT:C | Memory IC and Storage Component | Flash Memory, 8Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; FLASH - NAND | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 1.7 V ~ 1.95 V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | Surface Mount | 1.7V ~ 1.95V | ||
| Density | 8000000 kbits | 8000000 kbits | 8000000 kbits | 8000000 kbits | 8000000 kbits | 8000000 kbits | |
| Number of Words | 1000000 k |