Micron Technology, Inc. 1.8V Memory IC and Storage Component MT29F8G08ABBCAH4-IT:C TR

Description
SLC NAND Flash Parallel 1.8V 8G-bit 1G x 8 63-Pin VFBGA T/R Product overview: MT29F8G08ABBCAH4-IT: C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ABBCAH4 -IT:C TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SLC NAND Flash Parallel 1.8V 8G-bit 1G x 8 63-Pin VFBGA T/R Product overview: MT29F8G08ABBCAH4-IT: C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ABBCAH4 -IT:C TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V Memory IC and Storage Component - 774-MT29F8G08ABBCAH4-IT:C TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-MT29F8G08ABBCAH4-IT:C TR
1.8V Memory IC and Storage Component 774-MT29F8G08ABBCAH4-IT:C TR
SLC NAND Flash Parallel 1.8V 8G-bit 1G x 8 63-Pin VFBGA T/R Product overview: MT29F8G08ABBCAH4-IT: C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ABBCAH4 -IT:C TR can be used for catalog matching and distributor lookup.

SLC NAND Flash Parallel 1.8V 8G-bit 1G x 8 63-Pin VFBGA T/R Product overview: MT29F8G08ABBCAH4-IT:C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ABBCAH4-IT:C TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-MT29F8G08ABBCAH4-IT:CTRCT-ND - DigiKey
Thief River Falls, MN, United States
256MX16 NAND FLASH DIE

256MX16 NAND FLASH DIE

Buy Now Datasheet
Memory - 557-MT29F8G08ABBCAH4-IT:CTR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 8GBIT PARALLEL 63VFBGA

IC FLASH 8GBIT PARALLEL 63VFBGA

Buy Now Datasheet
Memory - 557-MT29F8G08ABBCAH4-IT:CTRDKR-ND - DigiKey
Thief River Falls, MN, United States
256MX16 NAND FLASH DIE

256MX16 NAND FLASH DIE

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans -  - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - AC Fans
Fans, Thermal Management - Fans - AC Fans
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Fans, Thermal Management>Fans>AC Fans Packaging: Bulk Part Status: Obsolete Memory Type: EPROM Memory Format: FRAM Technology: Wirewound Memory Size: 128KB Memory Organization: 256 x 8 x 2 Memory Interface: eMMC_5.1

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Fans, Thermal Management>Fans>AC Fans
Packaging: Bulk
Part Status: Obsolete
Memory Type: EPROM
Memory Format: FRAM
Technology: Wirewound
Memory Size: 128KB
Memory Organization: 256 x 8 x 2
Memory Interface: eMMC_5.1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F8G08ABBCAH4-IT:C TR 557-MT29F8G08ABBCAH4-IT:CTRCT-ND
Product Name 1.8V Memory IC and Storage Component Memory Fans, Thermal Management - Fans - AC Fans
Memory Category Flash; NAND Flash Flash; EPROM
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 8000000 kbits
Number of Words 1000000 k
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 54F189DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 8 925 904 554 XF - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details