FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 63-VFBGA (9x11)
Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 8Gb (1G x 8)
Supplier Device Package: 63-VFBGA (9x11)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: MT29F8G08
IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G08ABACAH4-IT:
FLASH MEMORY, 8GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:1G x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz RoHS Compliant: Yes
IC FLASH 8GBIT PARALLEL 63VFBGA
IC FLASH 8GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 8Gbit Parallel 63-VFBGA (9x11)
IC FLASH 8GBIT PARALLEL 63VFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT29F8G08ABACAH4-IT:C-ND | 774-MT29F8G08ABACAH4-IT:C | 80AH7829 | MT29F8G08ABACAH4-IT:C | MT29F8G08ABACAH4-IT:C | MT29F8G08ABACAH4-IT:C | MT29F8G08ABACAH4-IT:C | |
| Product Name | Memory | Memory - Flash - MT29F8G08ABACAH4-IT:C | Memory IC and Storage Component | Flash Memory, 8Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; FLASH - NAND | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 63-VFBGA | BGA; Tray | VFBGA | 63-VFBGA | BGA; 63-VFBGA | |||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V | ||
| Density | 8000000 kbits | 8000000 kbits | 8000000 kbits | 8000000 kbits | 8000000 kbits | 8000000 kbits |