IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G08ABACAH4-IT:
Manufacturer: Micron Technology Inc.
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 63-VFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 8Gb (1G x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA (9x11)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 63-VFBGA (9x11)
FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 63-VFBGA (9x11)
FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 63-VFBGA (9x11)
FLASH - NAND Memory IC 8Gbit Parallel 63-VFBGA (9x11)
IC FLASH 8GBIT PARALLEL 63VFBGA
IC FLASH 8GBIT PARALLEL 63VFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F8G08ABACAH4-IT:C TR | 557-1881-2-ND | MT29F8G08ABACAH4-IT:C TR | MT29F8G08ABACAH4-IT:C TR | MT29F8G08ABACAH4-IT:C TR | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F8G08ABACAH4-IT:C TR | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000000 kbits | 8000000 kbits | 8000000 kbits | 8000000 kbits | ||
| Number of Words | 1000000 k |