Micron Technology, Inc. Memory IC and Storage Component MT29F8G08ABACAH4:C

Description
IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G08ABACAH4:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ABACAH4 :C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G08ABACAH4:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ABACAH4 :C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F8G08ABACAH4:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F8G08ABACAH4:C
Memory IC and Storage Component 774-MT29F8G08ABACAH4:C
IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G08ABACAH4:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ABACAH4 :C can be used for catalog matching and distributor lookup.

IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G08ABACAH4:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ABACAH4:C can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F8G08ABACAH4:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F8G08ABACAH4:C
Memory - Flash - MT29F8G08ABACAH4:C
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 8Gb (1G x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 63-VFBGA (9x11) Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,260 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: MT29F8G08

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 8Gb (1G x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 63-VFBGA (9x11)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: MT29F8G08

Buy Now
Memory - MT29F8G08ABACAH4:C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 8Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 8Gbit Parallel 63-VFBGA (9x11)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F8G08ABACAH4:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F8G08ABACAH4:C
Integrated Circuits (ICs) - Memory - Memory MT29F8G08ABACAH4:C
IC FLASH 8GBIT PARALLEL 63VFBGA

IC FLASH 8GBIT PARALLEL 63VFBGA

Supplier's Site
IC FLASH 8GBIT PARALLEL 63VFBGA

IC FLASH 8GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
IC FLASH 8GBIT PARALLEL 63VFBGA

IC FLASH 8GBIT PARALLEL 63VFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F8G08ABACAH4:C MT29F8G08ABACAH4:C MT29F8G08ABACAH4:C MT29F8G08ABACAH4:C MT29F8G08ABACAH4:C
Product Name Memory IC and Storage Component Memory - Flash - MT29F8G08ABACAH4:C Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH - NAND
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory, 16Mbit, 70Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8287 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 16000 kbits
Package Type TSOP
View Details