Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 8Gb (1G x 8)
Family Name: MT29F8G08
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 48-TSOP I
Alternative Parts (Cross-Reference): MT29F8G08ABACAWP-IT:
Introduction Date: December 31, 2011
ECCN: 3A991.b.1.a
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC FLASH 8GBIT PARALLEL 48TSOP I Product overview: MT29F8G08ABABAWP-ITX
IC FLASH 8GBIT PARALLEL 48TSOP I
IC FLASH 8GBIT PARALLEL 48TSOP I
IC FLASH 8GBIT PARALLEL 48TSOP I
FLASH - NAND Memory IC 8Gbit Parallel 48-TSOP I
FLASH MEMORY, 8GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:1G x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F8G08ABABAWP-ITX:B | MT29F8G08ABABAWP-ITX:B | MT29F8G08ABABAWP-ITX:B | MT29F8G08ABABAWP-ITX:B | MT29F8G08ABABAWP-ITX:B | 80AH7828 | |
| Product Name | Memory - Flash - MT29F8G08ABABAWP-ITX:B | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 8Gbit, -40 To 85Deg C; Flash Memory Type Micron |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NAND | Flash; Non-Volatile | Flash; FLASH | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 2.7 V ~ 3.6 V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 48-TFSOP (0.724, 18.40mm Width) | 3.6V; 2.7V ~ 3.6V | ||
| Package Type | Tray | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) | TSOP-I |