Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179978-MT29F8G08ABA
Voltage: 3.3 V
Operating Supply Voltage: 3.3 V
Memory Size: 953.7 MB
Density: 8 Gb
Number of Pins: 48
Categories: Custom Parts
Case / Package: TSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Voltage Rating (DC): 3.3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1179978-MT29F8G08ABABAWP-IT |
| Product Name | Custom Parts - Custom Parts (J - M) - MT29F8G08ABABAWP-IT |