Micron Technology, Inc. Memory IC and Storage Component MT29F8G08ABABAWP-IT:B

Description
IC FLASH 8GBIT PARALLEL 48TSOP I Product overview: MT29F8G08ABABAWP-IT: B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ABABAWP -IT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 8GBIT PARALLEL 48TSOP I Product overview: MT29F8G08ABABAWP-IT: B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ABABAWP -IT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F8G08ABABAWP-IT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F8G08ABABAWP-IT:B
Memory IC and Storage Component 774-MT29F8G08ABABAWP-IT:B
IC FLASH 8GBIT PARALLEL 48TSOP I Product overview: MT29F8G08ABABAWP-IT: B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ABABAWP -IT:B can be used for catalog matching and distributor lookup.

IC FLASH 8GBIT PARALLEL 48TSOP I Product overview: MT29F8G08ABABAWP-IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ABABAWP-IT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F8G08ABABAWP-IT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F8G08ABABAWP-IT:B
Memory - Flash - MT29F8G08ABABAWP-IT:B
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 8Gb (1G x 8) Family Name: MT29F8G08ABABA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S34ML08G101TFA003; S34ML08G101TFI003; S34ML08G101TFI200; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 8Gb (1G x 8)
Family Name: MT29F8G08ABABA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S34ML08G101TFA003; S34ML08G101TFI003; S34ML08G101TFI200;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
IC FLASH 8GBIT PARALLEL 48TSOP I

IC FLASH 8GBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
IC FLASH 8GBIT PARALLEL 48TSOP I

IC FLASH 8GBIT PARALLEL 48TSOP I

Supplier's Site
FLASH - NAND Memory IC 8Gbit Parallel 48-TSOP I

FLASH - NAND Memory IC 8Gbit Parallel 48-TSOP I

Buy Now
Memory IC - 136311245 - Radwell International
Willingboro, NJ, United States
Memory IC
136311245
Memory IC 136311245
DISCONTINUED BY MANUFACTURER, FLASH MEMORY, 8GBIT, -40 TO 85C, 1GX8, TSOP1-48. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FLASH MEMORY, 8GBIT, -40 TO 85C, 1GX8, TSOP1-48. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F8G08ABABAWP-IT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F8G08ABABAWP-IT:B
Integrated Circuits (ICs) - Memory - Memory MT29F8G08ABABAWP-IT:B
IC FLASH 8GBIT PARALLEL 48TSOP I

IC FLASH 8GBIT PARALLEL 48TSOP I

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F8G08ABABAWP-IT:B MT29F8G08ABABAWP-IT:B MT29F8G08ABABAWP-IT:B MT29F8G08ABABAWP-IT:B 136311245 MT29F8G08ABABAWP-IT:B
Product Name Memory IC and Storage Component Memory - Flash - MT29F8G08ABABAWP-IT:B Memory Memory Memory Memory IC Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH - NAND Flash; FLASH Flash Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHB030 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details