Micron Technology, Inc. IT infrastructure Memory MT29F8G01ADBFD12-IT:F

Description
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IT infrastructure Memory -  - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
IT infrastructure Memory
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.

Buy Now
Flash Memory, 8Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7825 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7825
Flash Memory, 8Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7825
FLASH MEMORY, 8GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:8G x 1bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:83MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 8GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:8G x 1bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:83MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 80AH7825
Product Name IT infrastructure Memory Flash Memory, 8Gbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 71124S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Flash Memory, 40Mbit, 70Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8403 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 40000 kbits
Package Type TSOP
View Details