Micron Technology, Inc. Memory MT29F8G01ADAFD12-IT:F TR

Description
FLASH - NAND (SLC) Memory IC 8Gb (8G x 1) SPI 83MHz 24-T-PBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NAND (SLC) Memory IC 8Gb (8G x 1) SPI 83MHz 24-T-PBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F8G01ADAFD12-IT:FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND (SLC) Memory IC 8Gb (8G x 1) SPI 83MHz 24-T-PBGA (6x8)

FLASH - NAND (SLC) Memory IC 8Gb (8G x 1) SPI 83MHz 24-T-PBGA (6x8)

Buy Now Datasheet
FLASH - NAND (SLC) Memory IC 8Gbit SPI 83 MHz 24-T-PBGA (6x8)

FLASH - NAND (SLC) Memory IC 8Gbit SPI 83 MHz 24-T-PBGA (6x8)

Buy Now
Integrated Circuits (ICs) - Memory MT29F8G01ADAFD12-IT:F TR
IC FLASH 8GBIT SPI 83MHZ 24TPBGA

IC FLASH 8GBIT SPI 83MHZ 24TPBGA

Supplier's Site
IC FLASH 8GBIT SPI 83MHZ 24TPBGA

IC FLASH 8GBIT SPI 83MHZ 24TPBGA

Supplier's Site
IC FLASH 8GBIT SPI 83MHZ 24TPBGA

IC FLASH 8GBIT SPI 83MHZ 24TPBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F8G01ADAFD12-IT:FTR-ND MT29F8G01ADAFD12-IT:F TR MT29F8G01ADAFD12-IT:F TR MT29F8G01ADAFD12-IT:F TR MT29F8G01ADAFD12-IT:F TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH - NAND (SLC) Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 24-TBGA BGA; 24-TBGA BGA 24-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
104MHZ Memory IC and Storage Component - 774-S25FL064P0XMFI001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube/Rail
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details