Micron Technology, Inc. Memory - Flash - MT29F64G08CBCGBSX-37B:G MT29F64G08CBCGBSX-37B:G

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 267 MHz Package: Tray Part Status: Obsolete Family Name: MT29F64G08 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 267 MHz Package: Tray Part Status: Obsolete Family Name: MT29F64G08 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F64G08CBCGBSX-37B:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F64G08CBCGBSX-37B:G
Memory - Flash - MT29F64G08CBCGBSX-37B:G
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 267 MHz Package: Tray Part Status: Obsolete Family Name: MT29F64G08 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 267 MHz
Package: Tray
Part Status: Obsolete
Family Name: MT29F64G08
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
128Gb Memory IC and Storage Component - 774-MT29F64G08CBCGBSX-37B:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128Gb Memory IC and Storage Component
774-MT29F64G08CBCGBSX-37B:G
128Gb Memory IC and Storage Component 774-MT29F64G08CBCGBSX-37B:G
128Gb to 1Tb Asynchronous/Synchro nous NAND Product overview: MT29F64G08CBCGBSX-37 B:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBCGBS X-37B:G can be used for catalog matching and distributor lookup.

128Gb to 1Tb Asynchronous/Synchronous NAND Product overview: MT29F64G08CBCGBSX-37B:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBCGBSX-37B:G can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 64GBIT PARALLEL 167MHZ

IC FLASH 64GBIT PARALLEL 167MHZ

Supplier's Site Datasheet
FLASH - NAND Memory IC 64Gbit Parallel 267 MHz

FLASH - NAND Memory IC 64Gbit Parallel 267 MHz

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F64G08CBCGBSX-37B:G MT29F64G08CBCGBSX-37B:G MT29F64G08CBCGBSX-37B:G
Product Name Memory - Flash - MT29F64G08CBCGBSX-37B:G 128Gb Memory IC and Storage Component Memory Memory
Memory Category Flash Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - IS29GL128S-10DHB01 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - 6116LA20SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details