Micron Technology, Inc. Memory - Flash - MT29F64G08CBCDBJ4-6R:D MT29F64G08CBCDBJ4-6R:D

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 132-VBGA (12x18) Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 132-VBGA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,120 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 132-VBGA (12x18) Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 132-VBGA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,120 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F64G08CBCDBJ4-6R:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F64G08CBCDBJ4-6R:D
Memory - Flash - MT29F64G08CBCDBJ4-6R:D
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 132-VBGA (12x18) Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 132-VBGA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,120 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 132-VBGA (12x18)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 132-VBGA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,120
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-MT29F64G08CBCDBJ4-6R:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F64G08CBCDBJ4-6R:D
Memory IC and Storage Component 774-MT29F64G08CBCDBJ4-6R:D
IC FLASH 64GBIT PAR 132VBGA Product overview: MT29F64G08CBCDBJ4-6R :D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBCDBJ 4-6R:D can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT PAR 132VBGA Product overview: MT29F64G08CBCDBJ4-6R:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBCDBJ4-6R:D can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F64G08CBCDBJ4-6R:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F64G08CBCDBJ4-6R:D
Integrated Circuits (ICs) - Memory - Memory MT29F64G08CBCDBJ4-6R:D
IC FLASH 64GBIT PAR 132VBGA

IC FLASH 64GBIT PAR 132VBGA

Supplier's Site
IC FLASH 64GBIT PARALLEL 132VBGA

IC FLASH 64GBIT PARALLEL 132VBGA

Supplier's Site Datasheet
FLASH - NAND Memory IC 64Gbit Parallel 167 MHz 132-VBGA (12x18)

FLASH - NAND Memory IC 64Gbit Parallel 167 MHz 132-VBGA (12x18)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F64G08CBCDBJ4-6R:D MT29F64G08CBCDBJ4-6R:D MT29F64G08CBCDBJ4-6R:D MT29F64G08CBCDBJ4-6R:D
Product Name Memory - Flash - MT29F64G08CBCDBJ4-6R:D Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - MPD23755MVFR - Quarktwin Technology Ltd.
View Details
3 suppliers