Micron Technology, Inc. Memory IC and Storage Component MT29F64G08CBCBBH1-10X:B

Description
IC FLASH 64GBIT PARALLEL 100VBGA Product overview: MT29F64G08CBCBBH1-10 X:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBCBBH 1-10X:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64GBIT PARALLEL 100VBGA Product overview: MT29F64G08CBCBBH1-10 X:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBCBBH 1-10X:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F64G08CBCBBH1-10X:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F64G08CBCBBH1-10X:B
Memory IC and Storage Component 774-MT29F64G08CBCBBH1-10X:B
IC FLASH 64GBIT PARALLEL 100VBGA Product overview: MT29F64G08CBCBBH1-10 X:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBCBBH 1-10X:B can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT PARALLEL 100VBGA Product overview: MT29F64G08CBCBBH1-10X:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBCBBH1-10X:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F64G08CBCBBH1-10X:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F64G08CBCBBH1-10X:B
Memory - Flash - MT29F64G08CBCBBH1-10X:B
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Supplier Device Package: 100-VBGA (12x18) Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-VBGA Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,120 Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Supplier Device Package: 100-VBGA (12x18)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 100-VBGA
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,120
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F64G08CBCBBH1-10X:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F64G08CBCBBH1-10X:B
Integrated Circuits (ICs) - Memory - Memory MT29F64G08CBCBBH1-10X:B
IC FLASH 64GBIT PARALLEL 100VBGA

IC FLASH 64GBIT PARALLEL 100VBGA

Supplier's Site
IC FLASH 64GBIT PARALLEL 100VBGA

IC FLASH 64GBIT PARALLEL 100VBGA

Supplier's Site Datasheet
IC FLASH 64GBIT PARALLEL 100VBGA

IC FLASH 64GBIT PARALLEL 100VBGA

Supplier's Site
FLASH - NAND Memory IC 64Gbit Parallel 100 MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 64Gbit Parallel 100 MHz 100-VBGA (12x18)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F64G08CBCBBH1-10X:B MT29F64G08CBCBBH1-10X:B MT29F64G08CBCBBH1-10X:B MT29F64G08CBCBBH1-10X:B MT29F64G08CBCBBH1-10X:B
Product Name Memory IC and Storage Component Memory - Flash - MT29F64G08CBCBBH1-10X:B Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH - NAND Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; Tray 100-VBGA BGA; 100-VBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Memory - 7164L20TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details