IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08CBABBWPR:B
Manufacturer: Micron Technology Inc.
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Memory Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 960
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
FLASH - NAND Memory IC 64Gbit Parallel 48-TSOP I
IC FLASH 64GBIT PAR 48TSOP I
IC FLASH 64GBIT PAR 48TSOP I
IC FLASH 64GBIT PARALLEL 48TSOP
MLC64G8GX8TSOP, TRAY ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F64G08CBABBWPR:B | MT29F64G08CBABBWPR:B | MT29F64G08CBABBWPR:B | MT29F64G08CBABBWPR:B | MT29F64G08CBABBWPR:B | 80AH7819 | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F64G08CBABBWPR:B | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Mlc64G8Gx8Tsop, Tray Rohs Compliant Micron |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NAND | Flash; Flash | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Address Bus Width | 8 bits | ||||||
| Package Type | Tube | 48-TFSOP (0.724\", 18.40mm Width) | 48-TFSOP (0.724", 18.40mm Width) |