Micron Technology, Inc. Memory IC and Storage Component MT29F64G08CBABBWP-12IT:B

Description
IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08CBABBWP-12 IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBABBW P-12IT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08CBABBWP-12 IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBABBW P-12IT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F64G08CBABBWP-12IT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F64G08CBABBWP-12IT:B
Memory IC and Storage Component 774-MT29F64G08CBABBWP-12IT:B
IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08CBABBWP-12 IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBABBW P-12IT:B can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08CBABBWP-12IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBABBWP-12IT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F64G08CBABBWP-12IT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F64G08CBABBWP-12IT:B
Memory - Flash - MT29F64G08CBABBWP-12IT:B
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Supplier Device Package: 48-TSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 83MHz Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 960 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 83MHz
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 960
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
FLASH - NAND Memory IC 64Gbit Parallel 83 MHz 48-TSOP I

FLASH - NAND Memory IC 64Gbit Parallel 83 MHz 48-TSOP I

Buy Now
IC FLASH 64GBIT PAR 48TSOP I

IC FLASH 64GBIT PAR 48TSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F64G08CBABBWP-12IT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F64G08CBABBWP-12IT:B
Integrated Circuits (ICs) - Memory - Memory MT29F64G08CBABBWP-12IT:B
IC FLASH 64GBIT PAR 48TSOP I

IC FLASH 64GBIT PAR 48TSOP I

Supplier's Site
IC FLASH 64GBIT PAR 48TSOP I

IC FLASH 64GBIT PAR 48TSOP I

Supplier's Site
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7818 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7818
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7818
FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:MLC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:83MHz RoHS Compliant: Yes

FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:MLC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:83MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F64G08CBABBWP-12IT:B MT29F64G08CBABBWP-12IT:B MT29F64G08CBABBWP-12IT:B MT29F64G08CBABBWP-12IT:B MT29F64G08CBABBWP-12IT:B 80AH7818
Product Name Memory IC and Storage Component Memory - Flash - MT29F64G08CBABBWP-12IT:B Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH - NAND Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tray 48-TFSOP (0.724\", 18.40mm Width) 48-TFSOP (0.724", 18.40mm Width) TSOP-I
Supply Voltage 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Flash Memory, 8Mbit, 70Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 58K5523 - Newark, An Avnet Company
Specs
Memory Category Flash
Access Time 70 ns
Density 8000 kbits
View Details
Memory - 71256SA15PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details