Micron Technology, Inc. Memory IC and Storage Component MT29F64G08CBABBWP-12IT:B TR

Description
IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08CBABBWP-12 IT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBABBW P-12IT:B TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08CBABBWP-12 IT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBABBW P-12IT:B TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F64G08CBABBWP-12IT:B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F64G08CBABBWP-12IT:B TR
Memory IC and Storage Component 774-MT29F64G08CBABBWP-12IT:B TR
IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08CBABBWP-12 IT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBABBW P-12IT:B TR can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08CBABBWP-12IT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBABBWP-12IT:B TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F64G08CBABBWP-12IT:B TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F64G08CBABBWP-12IT:B TR
Memory - Flash - MT29F64G08CBABBWP-12IT:B TR
Manufacturer: Micron Technology Inc. Technology: FLASH - NAND Memory Size: 64Gb (8G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 83MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Technology: FLASH - NAND
Memory Size: 64Gb (8G x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 83MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F64G08CBABBWP-12IT:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F64G08CBABBWP-12IT:B TR
Integrated Circuits (ICs) - Memory - Memory MT29F64G08CBABBWP-12IT:B TR
IC FLASH 64GBIT PAR 48TSOP I

IC FLASH 64GBIT PAR 48TSOP I

Supplier's Site
FLASH - NAND Memory IC 64Gbit Parallel 83 MHz 48-TSOP I

FLASH - NAND Memory IC 64Gbit Parallel 83 MHz 48-TSOP I

Buy Now
IC FLASH 64GBIT PAR 48TSOP I

IC FLASH 64GBIT PAR 48TSOP I

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F64G08CBABBWP-12IT:B TR MT29F64G08CBABBWP-12IT:B TR MT29F64G08CBABBWP-12IT:B TR MT29F64G08CBABBWP-12IT:B TR
Product Name Memory IC and Storage Component Memory - Flash - MT29F64G08CBABBWP-12IT:B TR Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Memory - 5140912Y07 AB - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details