Micron Technology, Inc. Memory - Flash - MT29F64G08CBABAWP-IT:B MT29F64G08CBABAWP-IT:B

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F64G08CBABAWP-IT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F64G08CBABAWP-IT:B
Memory - Flash - MT29F64G08CBABAWP-IT:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT29F64G08CBABAWP-IT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F64G08CBABAWP-IT:B
Memory IC and Storage Component 774-MT29F64G08CBABAWP-IT:B
IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08CBABAWP-IT :B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBABAW P-IT:B can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08CBABAWP-IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBABAWP-IT:B can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLSH 64GBIT PARALLEL 48TSOP I

IC FLSH 64GBIT PARALLEL 48TSOP I

Supplier's Site
IC FLSH 64GBIT PARALLEL 48TSOP I

IC FLSH 64GBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
FLASH - NAND Memory IC 64Gbit Parallel 48-TSOP I

FLASH - NAND Memory IC 64Gbit Parallel 48-TSOP I

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F64G08CBABAWP-IT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F64G08CBABAWP-IT:B
Integrated Circuits (ICs) - Memory - Memory MT29F64G08CBABAWP-IT:B
IC FLASH 64GBIT PAR 48TSOP I

IC FLASH 64GBIT PAR 48TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F64G08CBABAWP-IT:B MT29F64G08CBABAWP-IT:B MT29F64G08CBABAWP-IT:B MT29F64G08CBABAWP-IT:B MT29F64G08CBABAWP-IT:B
Product Name Memory - Flash - MT29F64G08CBABAWP-IT:B Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile FLASH - NAND Flash; Flash Flash; FLASH Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 8611200818 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers