Manufacturer: Micron Technology Inc.
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 64Gb (8G x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 83MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08CBAABWP-12
IC FLASH 64GBIT PAR 48TSOP I
IC FLASH 64GBIT PAR 48TSOP I
FLASH - NAND Memory IC 64Gbit Parallel 83 MHz 48-TSOP I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F64G08CBAABWP-12Z:A | MT29F64G08CBAABWP-12Z:A | MT29F64G08CBAABWP-12Z:A | MT29F64G08CBAABWP-12Z:A | |
| Product Name | Memory - Flash - MT29F64G08CBAABWP-12Z:A | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOP; 48-TSOP I | Tube | 48-TFSOP (0.724\", 18.40mm Width) |