Micron Technology, Inc. Memory - Flash - MT29F64G08CBAAAWP-ITZ:A MT29F64G08CBAAAWP-ITZ:A

Description
Manufacturer: Micron Technology Inc. Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 48-TSOP I Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 48-TSOP I Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F64G08CBAAAWP-ITZ:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F64G08CBAAAWP-ITZ:A
Memory - Flash - MT29F64G08CBAAAWP-ITZ:A
Manufacturer: Micron Technology Inc. Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 48-TSOP I Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 48-TSOP I
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT29F64G08CBAAAWP-ITZ:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F64G08CBAAAWP-ITZ:A
Memory IC and Storage Component 774-MT29F64G08CBAAAWP-ITZ:A
IC FLASH 64GBIT 48TSOP Product overview: MT29F64G08CBAAAWP-IT Z:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBAAAW P-ITZ:A can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT 48TSOP Product overview: MT29F64G08CBAAAWP-ITZ:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBAAAWP-ITZ:A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT29F64G08CBAAAWP-ITZ:A
Product Name Memory - Flash - MT29F64G08CBAAAWP-ITZ:A Memory IC and Storage Component
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Memory - 593153-001-69 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details