Micron Technology, Inc. Memory MT29F64G08AKCCBH2-10Z:C

Description
IC FLASH 64GBIT PARALLEL 100TBGA
Datasheet
Description
IC FLASH 64GBIT PARALLEL 100TBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC FLASH 64GBIT PARALLEL 100TBGA

IC FLASH 64GBIT PARALLEL 100TBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F64G08AKCCBH2-10Z:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F64G08AKCCBH2-10Z:C
Integrated Circuits (ICs) - Memory - Memory MT29F64G08AKCCBH2-10Z:C
IC FLASH 64GBIT PARALLEL 100TBGA

IC FLASH 64GBIT PARALLEL 100TBGA

Supplier's Site
FLASH - NAND Memory IC 64Gbit Parallel 100 MHz 100-TBGA (12x18)

FLASH - NAND Memory IC 64Gbit Parallel 100 MHz 100-TBGA (12x18)

Buy Now

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT29F64G08AKCCBH2-10Z:C MT29F64G08AKCCBH2-10Z:C MT29F64G08AKCCBH2-10Z:C
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Flash Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABNFM040 - S25FL064LABNFM040 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
7 suppliers