Micron Technology, Inc. Memory - Flash - MT29F64G08AKCBBH2-12:B MT29F64G08AKCBBH2-12:B

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-TBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Part Status: Obsolete(EOL) Family Name: MT29F64G08AKCBB Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 83MHz Memory Interface: Parallel Manufacturer Package: 100-TBGA (12x18) Alternative Parts (Cross-Reference): MT29F64G08AKCBBWP-12 :B; MT29F64G08AKCBBC5-12 :B; MT29F64G08AKCBBH1-12 :B; MT29F64G08AKCBBH3-12 :B; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-TBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Part Status: Obsolete(EOL) Family Name: MT29F64G08AKCBB Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 83MHz Memory Interface: Parallel Manufacturer Package: 100-TBGA (12x18) Alternative Parts (Cross-Reference): MT29F64G08AKCBBWP-12 :B; MT29F64G08AKCBBC5-12 :B; MT29F64G08AKCBBH1-12 :B; MT29F64G08AKCBBH3-12 :B; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F64G08AKCBBH2-12:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F64G08AKCBBH2-12:B
Memory - Flash - MT29F64G08AKCBBH2-12:B
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-TBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Part Status: Obsolete(EOL) Family Name: MT29F64G08AKCBB Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 83MHz Memory Interface: Parallel Manufacturer Package: 100-TBGA (12x18) Alternative Parts (Cross-Reference): MT29F64G08AKCBBWP-12 :B; MT29F64G08AKCBBC5-12 :B; MT29F64G08AKCBBH1-12 :B; MT29F64G08AKCBBH3-12 :B; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-TBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Part Status: Obsolete(EOL)
Family Name: MT29F64G08AKCBB
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 83MHz
Memory Interface: Parallel
Manufacturer Package: 100-TBGA (12x18)
Alternative Parts (Cross-Reference): MT29F64G08AKCBBWP-12:B; MT29F64G08AKCBBC5-12:B; MT29F64G08AKCBBH1-12:B; MT29F64G08AKCBBH3-12:B;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT29F64G08AKCBBH2-12:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F64G08AKCBBH2-12:B
Memory IC and Storage Component 774-MT29F64G08AKCBBH2-12:B
IC FLASH 64GBIT PARALLEL 100TBGA Product overview: MT29F64G08AKCBBH2-12 :B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08AKCBBH 2-12:B can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT PARALLEL 100TBGA Product overview: MT29F64G08AKCBBH2-12:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08AKCBBH2-12:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 64GBIT PARALLEL 100TBGA

IC FLASH 64GBIT PARALLEL 100TBGA

Supplier's Site Datasheet
FLASH - NAND Memory IC 64Gbit Parallel 83 MHz 100-TBGA (12x18)

FLASH - NAND Memory IC 64Gbit Parallel 83 MHz 100-TBGA (12x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F64G08AKCBBH2-12:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F64G08AKCBBH2-12:B
Integrated Circuits (ICs) - Memory - Memory MT29F64G08AKCBBH2-12:B
IC FLASH 64GBIT PARALLEL 100TBGA

IC FLASH 64GBIT PARALLEL 100TBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F64G08AKCBBH2-12:B MT29F64G08AKCBBH2-12:B MT29F64G08AKCBBH2-12:B MT29F64G08AKCBBH2-12:B
Product Name Memory - Flash - MT29F64G08AKCBBH2-12:B Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 100-TBGA
Density 64000000 kbits 64000000 kbits 64000000 kbits 64000000 kbits
Unlock Full Specs
to access all available technical data