IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08AJABAWP-IT
Manufacturer: Micron Technology Inc.
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Part Status: Obsolete(EOL)
Family Name: MT29F64G08AJABA
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Memory Interface: Parallel
Manufacturer Package: 48-TSOP I
Alternative Parts (Cross-Reference): MT29F64G08AJABAH3-IT
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Country of Origin: Malaysia, Singapore, Taiwan
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC FLSH 64GBIT PARALLEL 48TSOP I
IC FLSH 64GBIT PARALLEL 48TSOP I
FLASH - NAND Memory IC 64Gbit Parallel 48-TSOP I
IC FLASH 64GBIT PAR 48TSOP I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F64G08AJABAWP-IT:B | MT29F64G08AJABAWP-IT:B | MT29F64G08AJABAWP-IT:B | MT29F64G08AJABAWP-IT:B | MT29F64G08AJABAWP-IT:B | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F64G08AJABAWP-IT:B | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | FLASH - NAND | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |