IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08AFAAAWP-Z:
Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 48-TSOP I
Package: Tray
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F64G08
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP I
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLSH 64GBIT PARALLEL 48TSOP I
FLASH - NAND Memory IC 64Gbit Parallel 48-TSOP I
IC FLASH 64GBIT PAR 48TSOP I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F64G08AFAAAWP-Z:A | MT29F64G08AFAAAWP-Z:A | MT29F64G08AFAAAWP-Z:A | MT29F64G08AFAAAWP-Z:A | |
| Product Name | Memory IC and Storage Component | Memory - Unclassified Memory - MT29F64G08AFAAAWP-Z:A | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |