Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Family Name: MT29F64G08
Categories: Integrated Circuits
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Country of Origin: Malaysia, Singapore, Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: MT29F64G08
Manufacturer Pack Quantity: 960
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08AFAAAWP-IT
FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 48-TSOP I
IC FLASH 64GBIT PAR 48TSOP I
FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes
FLASH - NAND Memory IC 64Gbit Parallel 48-TSOP I
IC FLSH 64GBIT PARALLEL 48TSOP I
IC FLSH 64GBIT PARALLEL 48TSOP I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F64G08AFAAAWP-ITZ:A | MT29F64G08AFAAAWP-ITZ:A-ND | MT29F64G08AFAAAWP-ITZ:A | 80AH7817 | MT29F64G08AFAAAWP-ITZ:A | MT29F64G08AFAAAWP-ITZ:A | MT29F64G08AFAAAWP-ITZ:A | |
| Product Name | Memory - Flash - MT29F64G08AFAAAWP-ITZ:A | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | FLASH - NAND | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | ||
| Density | 64000000 kbits | 64000000 kbits | 64000000 kbits | 64000000 kbits | 64000000 kbits | 64000000 kbits | ||
| Number of Words | 8000000 k |