IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08AFAAAWP-IT
Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 64Gb (8G x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC FLASH 64GBIT PAR 48TSOP I
FLASH - NAND Memory IC 64Gbit Parallel 48-TSOP I
IC FLSH 64GBIT PARALLEL 48TSOP I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F64G08AFAAAWP-ITZ:A TR | MT29F64G08AFAAAWP-ITZ:A TR | MT29F64G08AFAAAWP-ITZ:A TR | MT29F64G08AFAAAWP-ITZ:A TR | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F64G08AFAAAWP-ITZ:A TR | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000000 kbits | 64000000 kbits | 64000000 kbits | 64000000 kbits | |
| Number of Words | 8000000 k | ||||
| Address Bus Width | 8 bits |