Micron Technology, Inc. Memory IC and Storage Component MT29F64G08AECDBJ4-6ITR:D

Description
IC FLASH 64GBIT PAR 132VBGA Product overview: MT29F64G08AECDBJ4-6I TR:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08AECDBJ 4-6ITR:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64GBIT PAR 132VBGA Product overview: MT29F64G08AECDBJ4-6I TR:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08AECDBJ 4-6ITR:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F64G08AECDBJ4-6ITR:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F64G08AECDBJ4-6ITR:D
Memory IC and Storage Component 774-MT29F64G08AECDBJ4-6ITR:D
IC FLASH 64GBIT PAR 132VBGA Product overview: MT29F64G08AECDBJ4-6I TR:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08AECDBJ 4-6ITR:D can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT PAR 132VBGA Product overview: MT29F64G08AECDBJ4-6ITR:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08AECDBJ4-6ITR:D can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
Integrated Circuits (ICs) - Memory - Memory
Manufacturer: Micron Technology Inc. Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tray Standard Package: 1,120 Mounting: Surface Mount Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Voltage - Supply: 2.7V ~ 3.6V Supplier Device Package: 132-VBGA (12x18) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 132-VBGA Memory Format: FLASH Clock Frequency: 166 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Base Product Number: MT29F64G08 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Micron Technology Inc.
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tray
Standard Package: 1,120
Mounting: Surface Mount
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Supplier Device Package: 132-VBGA (12x18)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 132-VBGA
Memory Format: FLASH
Clock Frequency: 166 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Base Product Number: MT29F64G08
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now
IC FLASH 64GBIT PAR 132VBGA

IC FLASH 64GBIT PAR 132VBGA

Supplier's Site
IC FLASH 64GBIT PARALLEL 132VBGA

IC FLASH 64GBIT PARALLEL 132VBGA

Supplier's Site Datasheet
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7816 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7816
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7816
FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:132Pins; Clock Frequency:166MHz RoHS Compliant: Yes

FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:132Pins; Clock Frequency:166MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F64G08AECDBJ4-6ITR:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F64G08AECDBJ4-6ITR:D
Integrated Circuits (ICs) - Memory - Memory MT29F64G08AECDBJ4-6ITR:D
IC FLASH 64GBIT PAR 132VBGA

IC FLASH 64GBIT PAR 132VBGA

Supplier's Site
FLASH - NAND Memory IC 64Gbit Parallel 166 MHz 132-VBGA (12x18)

FLASH - NAND Memory IC 64Gbit Parallel 166 MHz 132-VBGA (12x18)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F64G08AECDBJ4-6ITR:D MT29F64G08AECDBJ4-6ITR:D MT29F64G08AECDBJ4-6ITR:D 80AH7816 MT29F64G08AECDBJ4-6ITR:D MT29F64G08AECDBJ4-6ITR:D
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NAND Flash; Flash Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; Tray BGA; 132-VBGA 132-VBGA VBGA BGA; 132-VBGA
Supply Voltage 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - Memory - Controllers - BQ2201SN-NTR - 140597-BQ2201SN-NTR - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
5 suppliers
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details