Micron Technology, Inc. Memory - Flash - MT29F64G08AECDBJ4-6IT:D MT29F64G08AECDBJ4-6IT:D

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 166 MHz 132-VBGA (12x18) Package: Tray Package: 132-VBGA Mounting: Surface Mount Family Name: MT29F64G08 Categories: Integrated Circuits (ICs) Case / Package: 132-VBGA (12x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1120 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 166 MHz 132-VBGA (12x18) Package: Tray Package: 132-VBGA Mounting: Surface Mount Family Name: MT29F64G08 Categories: Integrated Circuits (ICs) Case / Package: 132-VBGA (12x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1120 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F64G08AECDBJ4-6IT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F64G08AECDBJ4-6IT:D
Memory - Flash - MT29F64G08AECDBJ4-6IT:D
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 166 MHz 132-VBGA (12x18) Package: Tray Package: 132-VBGA Mounting: Surface Mount Family Name: MT29F64G08 Categories: Integrated Circuits (ICs) Case / Package: 132-VBGA (12x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1120 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 166 MHz 132-VBGA (12x18)
Package: Tray
Package: 132-VBGA
Mounting: Surface Mount
Family Name: MT29F64G08
Categories: Integrated Circuits (ICs)
Case / Package: 132-VBGA (12x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1120
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Memory IC and Storage Component - 774-MT29F64G08AECDBJ4-6IT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F64G08AECDBJ4-6IT:D
Memory IC and Storage Component 774-MT29F64G08AECDBJ4-6IT:D
IC FLASH 64GBIT PAR 132VBGA Product overview: MT29F64G08AECDBJ4-6I T:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08AECDBJ 4-6IT:D can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT PAR 132VBGA Product overview: MT29F64G08AECDBJ4-6IT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08AECDBJ4-6IT:D can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 64GBIT PARALLEL 132VBGA

IC FLASH 64GBIT PARALLEL 132VBGA

Supplier's Site Datasheet
FLASH - NAND Memory IC 64Gbit Parallel 166 MHz 132-VBGA (12x18)

FLASH - NAND Memory IC 64Gbit Parallel 166 MHz 132-VBGA (12x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F64G08AECDBJ4-6IT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F64G08AECDBJ4-6IT:D
Integrated Circuits (ICs) - Memory - Memory MT29F64G08AECDBJ4-6IT:D
IC FLASH 64GBIT PAR 132VBGA

IC FLASH 64GBIT PAR 132VBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F64G08AECDBJ4-6IT:D MT29F64G08AECDBJ4-6IT:D MT29F64G08AECDBJ4-6IT:D MT29F64G08AECDBJ4-6IT:D
Product Name Memory - Flash - MT29F64G08AECDBJ4-6IT:D Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 132-VBGA (12x18) BGA; Tape & Reel (TR) BGA; 132-VBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - IS29GL128S-10TFV020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 128000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details