Micron Technology, Inc. Memory IC and Storage Component MT29F64G08AECABH1-10Z:A

Description
IC FLASH 64GBIT PARALLEL 100VBGA Product overview: MT29F64G08AECABH1-10 Z:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08AECABH 1-10Z:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64GBIT PARALLEL 100VBGA Product overview: MT29F64G08AECABH1-10 Z:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08AECABH 1-10Z:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F64G08AECABH1-10Z:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F64G08AECABH1-10Z:A
Memory IC and Storage Component 774-MT29F64G08AECABH1-10Z:A
IC FLASH 64GBIT PARALLEL 100VBGA Product overview: MT29F64G08AECABH1-10 Z:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08AECABH 1-10Z:A can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT PARALLEL 100VBGA Product overview: MT29F64G08AECABH1-10Z:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08AECABH1-10Z:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F64G08AECABH1-10Z:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F64G08AECABH1-10Z:A
Memory - Flash - MT29F64G08AECABH1-10Z:A
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Family Name: MT29F64G08AECA Categories: Integrated Circuits Supplier Device Package: 100-VBGA (12x18) Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-VBGA Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: MT29F64G08 Manufacturer Pack Quantity: 1,120 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Family Name: MT29F64G08AECA
Categories: Integrated Circuits
Supplier Device Package: 100-VBGA (12x18)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 100-VBGA
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: MT29F64G08
Manufacturer Pack Quantity: 1,120
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory - MT29F64G08AECABH1-10Z:A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 100MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 100MHz 100-VBGA (12x18)

Buy Now Datasheet
IC FLASH 64GBIT PARALLEL 100VBGA

IC FLASH 64GBIT PARALLEL 100VBGA

Supplier's Site Datasheet
FLASH - NAND Memory IC 64Gbit Parallel 100 MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 64Gbit Parallel 100 MHz 100-VBGA (12x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F64G08AECABH1-10Z:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F64G08AECABH1-10Z:A
Integrated Circuits (ICs) - Memory - Memory MT29F64G08AECABH1-10Z:A
IC FLASH 64GBIT PARALLEL 100VBGA

IC FLASH 64GBIT PARALLEL 100VBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F64G08AECABH1-10Z:A MT29F64G08AECABH1-10Z:A-ND MT29F64G08AECABH1-10Z:A MT29F64G08AECABH1-10Z:A MT29F64G08AECABH1-10Z:A
Product Name Memory IC and Storage Component Memory - Flash - MT29F64G08AECABH1-10Z:A Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 448-S25FL064LABMFA010CLG-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
3 suppliers
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details