Micron Technology, Inc. Memory - MT29F64G08AECABH1-10ITZ:A MT29F64G08AECABH1-10ITZ:A

Description
Manufacturer: Micron Technology Inc. Family Name: MT29F64G08AECA Manufacturer Homepage: www.micron.com Reference case: BGA Reference Date Code: 17+ Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Family Name: MT29F64G08AECA Manufacturer Homepage: www.micron.com Reference case: BGA Reference Date Code: 17+ Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F64G08AECABH1-10ITZ:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT29F64G08AECABH1-10ITZ:A
Memory - MT29F64G08AECABH1-10ITZ:A
Manufacturer: Micron Technology Inc. Family Name: MT29F64G08AECA Manufacturer Homepage: www.micron.com Reference case: BGA Reference Date Code: 17+ Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Family Name: MT29F64G08AECA
Manufacturer Homepage: www.micron.com
Reference case: BGA
Reference Date Code: 17+
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Memory - MT29F64G08AECABH1-10ITZ:A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 100MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 100MHz 100-VBGA (12x18)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F64G08AECABH1-10ITZ:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F64G08AECABH1-10ITZ:A
Memory IC and Storage Component 774-MT29F64G08AECABH1-10ITZ:A
IC FLASH 64GBIT PARALLEL 100VBGA Product overview: MT29F64G08AECABH1-10 ITZ:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08AECABH 1-10ITZ:A can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT PARALLEL 100VBGA Product overview: MT29F64G08AECABH1-10ITZ:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08AECABH1-10ITZ:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 64GBIT PARALLEL 100VBGA

IC FLASH 64GBIT PARALLEL 100VBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F64G08AECABH1-10ITZ:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F64G08AECABH1-10ITZ:A
Integrated Circuits (ICs) - Memory - Memory MT29F64G08AECABH1-10ITZ:A
IC FLASH 64GBIT PARALLEL 100VBGA

IC FLASH 64GBIT PARALLEL 100VBGA

Supplier's Site
IC FLASH 64GBIT PARALLEL 100VBGA

IC FLASH 64GBIT PARALLEL 100VBGA

Supplier's Site
FLASH - NAND Memory IC 64Gbit Parallel 100 MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 64Gbit Parallel 100 MHz 100-VBGA (12x18)

Buy Now
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7815 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7815
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7815
FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:100Pins; Clock Frequency:110MHz RoHS Compliant: Yes

FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:100Pins; Clock Frequency:110MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F64G08AECABH1-10ITZ:A-ND 774-MT29F64G08AECABH1-10ITZ:A MT29F64G08AECABH1-10ITZ:A MT29F64G08AECABH1-10ITZ:A MT29F64G08AECABH1-10ITZ:A MT29F64G08AECABH1-10ITZ:A 80AH7815
Product Name Memory - MT29F64G08AECABH1-10ITZ:A Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH - NAND Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 100-VBGA BGA; Tray 100-VBGA BGA; 100-VBGA VBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V Surface Mount 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - 448-S25FL064LABNFV011-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
4 suppliers
Memory - 24C01-I/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details