Micron Technology, Inc. Memory MT29F64G08AECABH1-10ITZ:A TR

Description
FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 100MHz 100-VBGA (12x18)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 100MHz 100-VBGA (12x18)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F64G08AECABH1-10ITZ:ATR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 100MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 100MHz 100-VBGA (12x18)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F64G08AECABH1-10ITZ:A TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F64G08AECABH1-10ITZ:A TR
Integrated Circuits (ICs) - Memory - Memory MT29F64G08AECABH1-10ITZ:A TR
IC FLASH 64GBIT PARALLEL 100VBGA

IC FLASH 64GBIT PARALLEL 100VBGA

Supplier's Site
FLASH - NAND Memory IC 64Gbit Parallel 100 MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 64Gbit Parallel 100 MHz 100-VBGA (12x18)

Buy Now
IC FLASH 64GBIT PARALLEL 100VBGA

IC FLASH 64GBIT PARALLEL 100VBGA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F64G08AECABH1-10ITZ:ATR-ND MT29F64G08AECABH1-10ITZ:A TR MT29F64G08AECABH1-10ITZ:A TR MT29F64G08AECABH1-10ITZ:A TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
 - S25FL116K0XMFB040 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type SOIC; SOIC8
View Details
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 24C16/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details