Micron Technology, Inc. Memory - Flash - MT29F64G08ABCBBH6-6IT:B MT29F64G08ABCBBH6-6IT:B

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 167 MHz 152-VBGA (14x18) Package: Tray Package: 152-VBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F64G08 Categories: Integrated Circuits (ICs) Case / Package: 152-VBGA (14x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 980 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 167 MHz 152-VBGA (14x18) Package: Tray Package: 152-VBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F64G08 Categories: Integrated Circuits (ICs) Case / Package: 152-VBGA (14x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 980 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F64G08ABCBBH6-6IT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F64G08ABCBBH6-6IT:B
Memory - Flash - MT29F64G08ABCBBH6-6IT:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 167 MHz 152-VBGA (14x18) Package: Tray Package: 152-VBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F64G08 Categories: Integrated Circuits (ICs) Case / Package: 152-VBGA (14x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 980 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 167 MHz 152-VBGA (14x18)
Package: Tray
Package: 152-VBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F64G08
Categories: Integrated Circuits (ICs)
Case / Package: 152-VBGA (14x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 980
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Memory IC and Storage Component - 774-MT29F64G08ABCBBH6-6IT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F64G08ABCBBH6-6IT:B
Memory IC and Storage Component 774-MT29F64G08ABCBBH6-6IT:B
IC FLASH 64GBIT PARALLEL 152VBGA Product overview: MT29F64G08ABCBBH6-6I T:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08ABCBBH 6-6IT:B can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT PARALLEL 152VBGA Product overview: MT29F64G08ABCBBH6-6IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08ABCBBH6-6IT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F64G08ABCBBH6-6IT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F64G08ABCBBH6-6IT:B
Integrated Circuits (ICs) - Memory - Memory MT29F64G08ABCBBH6-6IT:B
IC FLASH 64GBIT PARALLEL 152VBGA

IC FLASH 64GBIT PARALLEL 152VBGA

Supplier's Site
FLASH - NAND Memory IC 64Gbit Parallel 167 MHz 152-VBGA (14x18)

FLASH - NAND Memory IC 64Gbit Parallel 167 MHz 152-VBGA (14x18)

Buy Now
IC FLASH 64GBIT PARALLEL 152VBGA

IC FLASH 64GBIT PARALLEL 152VBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F64G08ABCBBH6-6IT:B MT29F64G08ABCBBH6-6IT:B MT29F64G08ABCBBH6-6IT:B MT29F64G08ABCBBH6-6IT:B
Product Name Memory - Flash - MT29F64G08ABCBBH6-6IT:B Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 152-VBGA (14x18) BGA; Tray BGA; 152-VBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Integrated Circuits (ICs) - Memory - Memory - MM54C200D/883 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Package Type 16-CDIP
View Details
2 suppliers
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C17A-25I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 16 kbits
View Details