MT29F512G08EBLEEJ4-QA:E -- INTEGRATED CIRCUITS (ICS) - MEMORY - MEMORY
Micron Technology, Inc.
Integrated Circuits (ICs) - Memory - Memory
MT29F512G08EBLEEJ4-QA:E
Description
TLC 512G 64GX8 FBGA
Description
TLC 512G 64GX8 FBGA
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
MT29F512G08EBLEEJ4-QA:E |
|
Product Name
|
Integrated Circuits (ICs) - Memory - Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
FLASH
Access Time
60 to 150 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Operating Temperature
-20 to 70 C (-4 to 158 F)
Package Type
SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage
3.6V; 3V ~ 3.6V
View Details
Memory Category
SRAM; SRAM Chip
Access Time
20 ns
Density
64 kbits
View Details