Micron Technology, Inc. IT infrastructure Memory MT29F512G08EBLCEJ4-R:C

Description
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IT infrastructure Memory -  - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
IT infrastructure Memory
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.

Buy Now
FLASH - NAND (TLC) Memory IC 512Gbit Parallel 132-VBGA (12x18)

FLASH - NAND (TLC) Memory IC 512Gbit Parallel 132-VBGA (12x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F512G08EBLCEJ4-R:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F512G08EBLCEJ4-R:C
Integrated Circuits (ICs) - Memory - Memory MT29F512G08EBLCEJ4-R:C
IC FLASH 512GBIT PAR 132VBGA

IC FLASH 512GBIT PAR 132VBGA

Supplier's Site
Flash Memory, 512Gbit, 0 To 70Deg C; Flash Memory Type Micron - 80AH7813 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Gbit, 0 To 70Deg C; Flash Memory Type Micron
80AH7813
Flash Memory, 512Gbit, 0 To 70Deg C; Flash Memory Type Micron 80AH7813
FLASH MEMORY, 512GBIT, 0 TO 70DEG C; Flash Memory Type:TLC NAND; Memory Size:512Gbit; Flash Memory Configuration:64G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:132Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 512GBIT, 0 TO 70DEG C; Flash Memory Type:TLC NAND; Memory Size:512Gbit; Flash Memory Configuration:64G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:132Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes

Supplier's Site
IC FLSH 512GBIT PARALLEL 132VBGA

IC FLSH 512GBIT PARALLEL 132VBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F512G08EBLCEJ4-R:C MT29F512G08EBLCEJ4-R:C 80AH7813 MT29F512G08EBLCEJ4-R:C
Product Name IT infrastructure Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 512Gbit, 0 To 70Deg C; Flash Memory Type Micron Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Density 512000000 kbits 512000000 kbits 512000000 kbits 512000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA35TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 457780-4830 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers