Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.
FLASH MEMORY, 512GBIT, 0 TO 70DEG C; Flash Memory Type:TLC NAND; Memory Size:512Gbit; Flash Memory Configuration:64G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:132Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes
IC FLASH NAND 512G PAR 132VBGA
IC FLASH 512GBIT PAR 132VBGA
FLASH - NAND (TLC) Memory IC 512Gbit Parallel 132-VBGA (12x18)
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 80AH7811 | MT29F512G08EBHBFJ4-R:B | MT29F512G08EBHBFJ4-R:B | MT29F512G08EBHBFJ4-R:B | |
| Product Name | IT infrastructure Memory | Flash Memory, 512Gbit, 0 To 70Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Density | 512000000 kbits | 512000000 kbits | 512000000 kbits | 512000000 kbits | |
| Package Type | VBGA | BGA; 132-VBGA |