Micron Technology, Inc. IT infrastructure Memory MT29F512G08CMECBH7-12:C

Description
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IT infrastructure Memory -  - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
IT infrastructure Memory
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.

Buy Now
FLASH - NAND (MLC) Memory IC 512Gbit Parallel 83 MHz 152-TBGA (14x18)

FLASH - NAND (MLC) Memory IC 512Gbit Parallel 83 MHz 152-TBGA (14x18)

Buy Now
IC FLASH 512GBIT PAR 152TBGA

IC FLASH 512GBIT PAR 152TBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F512G08CMECBH7-12:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F512G08CMECBH7-12:C
Integrated Circuits (ICs) - Memory - Memory MT29F512G08CMECBH7-12:C
IC FLASH 512GBIT PAR 152TBGA

IC FLASH 512GBIT PAR 152TBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F512G08CMECBH7-12:C MT29F512G08CMECBH7-12:C MT29F512G08CMECBH7-12:C
Product Name IT infrastructure Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F)
Density 512000000 kbits 512000000 kbits 512000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details