Micron Technology, Inc. Memory - Flash - MT29F512G08CMCCBH7-6C:C MT29F512G08CMCCBH7-6C:C

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND (MLC) Memory IC 512Gb (64G x 8) Parallel 166 MHz 152-TBGA (14x18) Package: Tray Package: 152-TBGA Mounting: Surface Mount Family Name: MT29F512G08 Categories: Integrated Circuits (ICs) Case / Package: 152-TBGA (14x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 980 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND (MLC) Memory IC 512Gb (64G x 8) Parallel 166 MHz 152-TBGA (14x18) Package: Tray Package: 152-TBGA Mounting: Surface Mount Family Name: MT29F512G08 Categories: Integrated Circuits (ICs) Case / Package: 152-TBGA (14x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 980 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F512G08CMCCBH7-6C:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F512G08CMCCBH7-6C:C
Memory - Flash - MT29F512G08CMCCBH7-6C:C
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND (MLC) Memory IC 512Gb (64G x 8) Parallel 166 MHz 152-TBGA (14x18) Package: Tray Package: 152-TBGA Mounting: Surface Mount Family Name: MT29F512G08 Categories: Integrated Circuits (ICs) Case / Package: 152-TBGA (14x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 980 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND (MLC) Memory IC 512Gb (64G x 8) Parallel 166 MHz 152-TBGA (14x18)
Package: Tray
Package: 152-TBGA
Mounting: Surface Mount
Family Name: MT29F512G08
Categories: Integrated Circuits (ICs)
Case / Package: 152-TBGA (14x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 980
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Memory IC and Storage Component - 774-MT29F512G08CMCCBH7-6C:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F512G08CMCCBH7-6C:C
Memory IC and Storage Component 774-MT29F512G08CMCCBH7-6C:C
IC FLASH 512GBIT PAR 152TBGA Product overview: MT29F512G08CMCCBH7-6 C:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F512G08CMCCB H7-6C:C can be used for catalog matching and distributor lookup.

IC FLASH 512GBIT PAR 152TBGA Product overview: MT29F512G08CMCCBH7-6C:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F512G08CMCCBH7-6C:C can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NAND (MLC) Memory IC 512Gbit Parallel 166 MHz 152-TBGA (14x18)

FLASH - NAND (MLC) Memory IC 512Gbit Parallel 166 MHz 152-TBGA (14x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F512G08CMCCBH7-6C:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F512G08CMCCBH7-6C:C
Integrated Circuits (ICs) - Memory - Memory MT29F512G08CMCCBH7-6C:C
IC FLASH 512GBIT PAR 152TBGA

IC FLASH 512GBIT PAR 152TBGA

Supplier's Site
IC FLASH 512GBIT PAR 152TBGA

IC FLASH 512GBIT PAR 152TBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F512G08CMCCBH7-6C:C MT29F512G08CMCCBH7-6C:C MT29F512G08CMCCBH7-6C:C MT29F512G08CMCCBH7-6C:C
Product Name Memory - Flash - MT29F512G08CMCCBH7-6C:C Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 152-TBGA (14x18) BGA; Tray BGA; 152-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL116K0XNFB010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers