Micron Technology, Inc. Memory IC and Storage Component MT29F512G08CMCBBH7-6R:B

Description
IC FLASH 512GBIT PAR 152TBGA Product overview: MT29F512G08CMCBBH7-6 R:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F512G08CMCBB H7-6R:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 512GBIT PAR 152TBGA Product overview: MT29F512G08CMCBBH7-6 R:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F512G08CMCBB H7-6R:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F512G08CMCBBH7-6R:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F512G08CMCBBH7-6R:B
Memory IC and Storage Component 774-MT29F512G08CMCBBH7-6R:B
IC FLASH 512GBIT PAR 152TBGA Product overview: MT29F512G08CMCBBH7-6 R:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F512G08CMCBB H7-6R:B can be used for catalog matching and distributor lookup.

IC FLASH 512GBIT PAR 152TBGA Product overview: MT29F512G08CMCBBH7-6R:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F512G08CMCBBH7-6R:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F512G08CMCBBH7-6R:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F512G08CMCBBH7-6R:B
Memory - Flash - MT29F512G08CMCBBH7-6R:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND (MLC) Memory IC 512Gb (64G x 8) Parallel 166 MHz 152-TBGA (14x18) Package: Tray Package: 152-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F512G08 Categories: Integrated Circuits (ICs) Case / Package: 152-TBGA (14x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 980 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND (MLC) Memory IC 512Gb (64G x 8) Parallel 166 MHz 152-TBGA (14x18)
Package: Tray
Package: 152-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F512G08
Categories: Integrated Circuits (ICs)
Case / Package: 152-TBGA (14x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 980
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
FLASH - NAND (MLC) Memory IC 512Gbit Parallel 166 MHz 152-TBGA (14x18)

FLASH - NAND (MLC) Memory IC 512Gbit Parallel 166 MHz 152-TBGA (14x18)

Buy Now
IC FLASH 512GBIT PAR 152TBGA

IC FLASH 512GBIT PAR 152TBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F512G08CMCBBH7-6R:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F512G08CMCBBH7-6R:B
Integrated Circuits (ICs) - Memory - Memory MT29F512G08CMCBBH7-6R:B
IC FLASH 512GBIT PAR 152TBGA

IC FLASH 512GBIT PAR 152TBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F512G08CMCBBH7-6R:B MT29F512G08CMCBBH7-6R:B MT29F512G08CMCBBH7-6R:B MT29F512G08CMCBBH7-6R:B
Product Name Memory IC and Storage Component Memory - Flash - MT29F512G08CMCBBH7-6R:B Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; Tray BGA; 152-TBGA (14x18) BGA; 152-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Flash Memory, 1Mbit, 70Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies - 69K8717 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 1000 kbits
Package Type LCC
View Details
Memory - S25FL164K0XNFIQ11 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details