Micron Technology, Inc. Memory - Flash - MT29F512G08CMCABH7-10ES:A MT29F512G08CMCABH7-10ES:A

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Operating Supply Voltage: 3.3 V Memory Size: 59.6 GB Categories: Flash Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Operating Supply Voltage: 3.3 V Memory Size: 59.6 GB Categories: Flash Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F512G08CMCABH7-10ES:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F512G08CMCABH7-10ES:A
Memory - Flash - MT29F512G08CMCABH7-10ES:A
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Operating Supply Voltage: 3.3 V Memory Size: 59.6 GB Categories: Flash Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Operating Supply Voltage: 3.3 V
Memory Size: 59.6 GB
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
3.3V Memory IC and Storage Component - 774-MT29F512G08CMCABH7-10ES:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-MT29F512G08CMCABH7-10ES:A
3.3V Memory IC and Storage Component 774-MT29F512G08CMCABH7-10ES:A
64GX8 Nand Flash Plastic Pbf Tbga 3.3V Synch/page Read Mass Product overview: MT29F512G08CMCABH7-1 0ES:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F512G08CMCAB H7-10ES:A can be used for catalog matching and distributor lookup.

64GX8 Nand Flash Plastic Pbf Tbga 3.3V Synch/page Read Mass Product overview: MT29F512G08CMCABH7-10ES:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F512G08CMCABH7-10ES:A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT29F512G08CMCABH7-10ES:A
Product Name Memory - Flash - MT29F512G08CMCABH7-10ES:A 3.3V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Flash Memory, 4Mbit, 90Ns, 32-Dip; Flash Memory Type Cypress Infineon Technologies - 48F3607 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type DIP
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details