Micron Technology, Inc. Memory IC and Storage Component MT29F512G08CEHBBJ4-3R:B

Description
IC FLASH 512GBIT PAR 132VBGA Product overview: MT29F512G08CEHBBJ4-3 R:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F512G08CEHBB J4-3R:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 512GBIT PAR 132VBGA Product overview: MT29F512G08CEHBBJ4-3 R:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F512G08CEHBB J4-3R:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F512G08CEHBBJ4-3R:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F512G08CEHBBJ4-3R:B
Memory IC and Storage Component 774-MT29F512G08CEHBBJ4-3R:B
IC FLASH 512GBIT PAR 132VBGA Product overview: MT29F512G08CEHBBJ4-3 R:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F512G08CEHBB J4-3R:B can be used for catalog matching and distributor lookup.

IC FLASH 512GBIT PAR 132VBGA Product overview: MT29F512G08CEHBBJ4-3R:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F512G08CEHBBJ4-3R:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F512G08CEHBBJ4-3R:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F512G08CEHBBJ4-3R:B
Memory - Flash - MT29F512G08CEHBBJ4-3R:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND (MLC) Memory IC 512Gb (64G x 8) Parallel 333 MHz 132-VBGA (12x18) Package: Tray Package: 132-VBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: MT29F512G08 Categories: Integrated Circuits (ICs) Case / Package: 132-VBGA (12x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1120 REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND (MLC) Memory IC 512Gb (64G x 8) Parallel 333 MHz 132-VBGA (12x18)
Package: Tray
Package: 132-VBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MT29F512G08
Categories: Integrated Circuits (ICs)
Case / Package: 132-VBGA (12x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1120
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
IC FLASH 512GBIT PAR 132VBGA

IC FLASH 512GBIT PAR 132VBGA

Supplier's Site Datasheet
FLASH - NAND (MLC) Memory IC 512Gbit Parallel 333 MHz 132-VBGA (12x18)

FLASH - NAND (MLC) Memory IC 512Gbit Parallel 333 MHz 132-VBGA (12x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F512G08CEHBBJ4-3R:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F512G08CEHBBJ4-3R:B
Integrated Circuits (ICs) - Memory - Memory MT29F512G08CEHBBJ4-3R:B
IC FLASH 512GBIT PAR 132VBGA

IC FLASH 512GBIT PAR 132VBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F512G08CEHBBJ4-3R:B MT29F512G08CEHBBJ4-3R:B MT29F512G08CEHBBJ4-3R:B MT29F512G08CEHBBJ4-3R:B
Product Name Memory IC and Storage Component Memory - Flash - MT29F512G08CEHBBJ4-3R:B Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; Tray BGA; 132-VBGA (12x18) BGA; 132-VBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00063229 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL032P0XBHIS30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers