Micron Technology, Inc. IT infrastructure Memory MT29F512G08CECBBJ4-5M:B

Description
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IT infrastructure Memory -  - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
IT infrastructure Memory
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F512G08CECBBJ4-5M:B - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
MT29F512G08CECBBJ4-5M:B
Integrated Circuits (ICs) - Memory - Memory MT29F512G08CECBBJ4-5M:B
IC FLASH 512GBIT PAR 132VBGA

IC FLASH 512GBIT PAR 132VBGA

Supplier's Site
IC FLASH 512GBIT PAR 132VBGA

IC FLASH 512GBIT PAR 132VBGA

Supplier's Site Datasheet
FLASH - NAND (MLC) Memory IC 512Gbit Parallel 200 MHz 132-VBGA (12x18)

FLASH - NAND (MLC) Memory IC 512Gbit Parallel 200 MHz 132-VBGA (12x18)

Buy Now

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F512G08CECBBJ4-5M:B MT29F512G08CECBBJ4-5M:B MT29F512G08CECBBJ4-5M:B
Product Name IT infrastructure Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Data Rate 200 MHz
Density 512000000 kbits 512000000 kbits 512000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EPROM - HPA01220DBZR - 920578-HPA01220DBZR - Win Source Electronics
Specs
Memory Category EPROM
View Details
5 suppliers
Flash Memory, 2Mbit, 70Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 58K5513 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 2000 kbits
Package Type SOIC
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details